IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Belarus  More >> Country Language: English

Start > remote controls > Philips SRU9400/10

SRU9400 Universal Remote Control

Brand: Philips
Product code: SRU9400/10
EAN/UPC code: 8710895915694
Category: remote controls 
Release date: 23 Nov 2006
Info modified on: 21 Aug 2008 21:21:39
See only the keys you need
SRU9400/10 Philips

Now you can finally put away all your remote controls and replace them with one beautiful controller. The SRU9400 not only handles all the functions of your original remotes, it is also much easier and more convenient to use.

Specs
Alternatives
Options
Technical details
Connectivity technology IR
Backlight yes
Carrier frequency range 30k - 100kHz
Learning IR codes Yes
Number of brands in database Over 1100
Operating distance 33 ft (10 m)
Transmitting LEDs 2
Frequency range 30k - 100kHz
Preprogrammed for Philips Yes
Programmable macros Yes
Universal IR database TV
VCR
DVD
SAT
CABLE
RECEIVER
AMP
PVR
DVB-T
TV-DVD
TV-VCR
Display
Backlight colour White
Energy management
Battery type AA / LR6 Alkaline
Number of batteries supported 3
Battery saver Auto switch on/off
Environmental conditions
Maximum operating distance 10 m
Packaging data
Gross weight packaging 0.35 kg
Packaging height 42 mm
Packaging length 330 mm
Packaging width 162 mm
12 NC code 908210005335
EAN/UPC/GTIN 87 10895 91565 6
Package dimensions (W x D x H) 162 x 330 x 42 mm
Package weight 350 g
13 offers, from 39.83